QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-55J40

Description
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSA3-55 is a steel hubless spur gear with module 3, 55 teeth, and a tooth width of 25 mm, manufactured from S45C material with JIS grade N8 precision. It has a pressure angle of 20°, standard full-depth teeth, and an allowable torque of 86.9 N·m (8.86 kgf·m). The backlash is specified as 0.20-0.44 mm, and the weight is 4.34 kg. The gear is designed for use with a 80 mm bore, as indicated by the S6 spline designation. Secondary operations that narrow tooth width are cautioned against due to potential impacts on precision and strength.

Datasheet Summary
Powered by GS/AI

KSSA3-55 is a steel hubless spur gear with module 3, 55 teeth, and a tooth width of 25 mm, manufactured from S45C material with JIS grade N8 precision. It has a pressure angle of 20°, standard full-depth teeth, and an allowable torque of 86.9 N·m (8.86 kgf·m). The backlash is specified as 0.20-0.44 mm, and the weight is 4.34 kg. The gear is designed for use with a 80 mm bore, as indicated by the S6 spline designation. Secondary operations that narrow tooth width are cautioned against due to potential impacts on precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-55J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-55J40
Metal Spur Gears (metric) KSSA3-55J40
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore - KSSA3-55J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
KSSA3-55J40
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore KSSA3-55J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-55J40 KSSA3-55J40
Product Name Metal Spur Gears (metric) Module 3, 55 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details