KSSA3-55 is a steel hubless spur gear with a module of 3, 55 teeth, and a gear tooth width of 25 mm. It has a pressure angle of 20°, is made of S45C steel, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 86.9 N·m (8.86 kgf·m), with a theoretical backlash range of 0.20~0.44 mm. The gear weight is 4.34 kg. The bore dimensions and other physical details match the S6 tooth shape specification in the series.
Module 3, 55 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-55 | KSSA3-55 |
| Product Name | Metal Spur Gears (metric) | Module 3, 55 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |