Steel hubless spur gears with a module of 3, 48 teeth, and a bore diameter of 144 mm, manufactured from S45C steel with JIS grade N8 precision per JIS B1702-1:1998, featuring a 20° pressure angle and standard full-depth teeth. The part has an allowable torque of 65.0 N·m and a backlash range of 0.20~0.44 mm, with a weight of 3.72 kg. The tooth hardness is less than 194 HB. Secondary operations that narrow tooth width are to be avoided due to impact on precision and strength.
Module 3, 48 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-48J45 | KSSA3-48J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |