Steel hubless spur gears with module 3, 45 teeth, and a precision grade of JIS B1702-1:1998 N8. The gear has a 45mm bore, 20° pressure angle, and is made of S45C steel with tooth hardness less than 194HB. The allowable torque is 56.6 N·m (5.78 kgf·m), and the theoretical backlash range is 0.20~0.44 mm. The part weight is 3.26 kg, and tooth width is 25 mm. These specifications apply to the KSSA3 series variants with module 3 and 45 teeth.
Module 3, 45 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-45J45 | KSSA3-45J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |