KSSA3-45J35 is a steel hubless spur gear from the KSSA series, designed for metric applications with a module of 3 and 45 teeth, made of S45C material. It has a JIS grade N8 precision rating per JIS B1702-1:1998 and a 20° pressure angle. The gear has a tooth width of 25 mm and a bore diameter of 35 mm, with allowable torque of 56.6 N·m (5.78 kgf·m) and backlash ranging from 0.20 to 0.44 mm. Weight is 3.26 kg. Secondary operations that reduce tooth width are not recommended as they compromise precision and strength.
Module 3, 45 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-45J35 | KSSA3-45J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |