Steel hubless spur gear with module 3, 36 teeth, JIS grade N8 precision, 30 mm tooth width, 144 mm outside diameter, 30 mm bore, and 20° pressure angle, made of S45C steel with tooth hardness less than 194 HB. Allowable torque is 35.2 N·m (3.59 kgf·m), with theoretical backlash of 0.18-0.38 mm and weight of 2.08 kg. The gear complies with JIS B1702-1:1998 and is designed for standard full depth teeth. Secondary operations that narrow tooth width are discouraged to maintain precision and strength.
Module 3, 36 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-36J28 | KSSA3-36J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |