Steel hubless spur gear with module 3, 36 teeth, JIS grade N8 precision (JIS B1702-1: 1998), 20° pressure angle, S45C material, and standard full-depth teeth. The gear has a 30 mm bore, 114 mm outer diameter, 108 mm tooth width, and a theoretical backlash of 0.18~0.38 mm. The allowable torque is 3.59 N·m (0.366 kgf·m) and the weight is 2.08 kg.
Module 3, 36 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-36J20 | KSSA3-36J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |