QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-35J45

Description
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-35J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-35J45
Metal Spur Gears (metric) KSSA3-35J45
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore

Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore - KSSA3-35J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
KSSA3-35J45
Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore KSSA3-35J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-35J45 KSSA3-35J45
Product Name Metal Spur Gears (metric) Module 3, 35 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details