The KSSA3-30 is a steel hubless spur gear with a module of 3, 30 teeth, and a pressure angle of 20°, made from S45C steel with a tooth hardness of less than 194 HB. It has a JIS grade N8 precision rating per JIS B1702-1:1998. The gear has a bore diameter of 30 mm, a tooth width of 20 mm, and an allowable torque of 24.0 N·m (2.44 kgf·m). Backlash is specified as 0.18-0.38 mm. The part is offered in S5 tooth profile and weighs 1.42 kg.
Module 3, 30 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-30J28 | KSSA3-30J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |