QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-25J17

Description
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 25 teeth, S5 precision grade, and standard full-depth teeth at 20° pressure angle, made from S45C steel. The gear has a bore diameter of 15 mm, an outside diameter of 81 mm, a tooth width of 30 mm, and a weight of 1.00 kg. Allowable torque is 1.66 N·m (0.169 kgf·m), and theoretical backlash in mesh is 0.18 to 0.38 mm. Precision conforms to JIS B1702-1:1998 Grade N8. No secondary operations that reduce tooth width are permitted.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 3, 25 teeth, S5 precision grade, and standard full-depth teeth at 20° pressure angle, made from S45C steel. The gear has a bore diameter of 15 mm, an outside diameter of 81 mm, a tooth width of 30 mm, and a weight of 1.00 kg. Allowable torque is 1.66 N·m (0.169 kgf·m), and theoretical backlash in mesh is 0.18 to 0.38 mm. Precision conforms to JIS B1702-1:1998 Grade N8. No secondary operations that reduce tooth width are permitted.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-25J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-25J17
Metal Spur Gears (metric) KSSA3-25J17
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore

Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore - KSSA3-25J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
KSSA3-25J17
Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore KSSA3-25J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-25J17 KSSA3-25J17
Product Name Metal Spur Gears (metric) Module 3, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24108A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details