KSSA3-24 is a steel hubless spur gear with a module of 3, 24 teeth, and a JIS grade N8 precision rating per JIS B1702-1:1998. It has a 20° pressure angle, is made of S45C steel, and has a tooth hardness of less than 194HB. The gear features a bore diameter of 30mm, a tooth width of 20mm, and a weight of 0.92kg. The allowable torque is 14.9 N·m, with a backlash range of 0.18~0.38mm. Secondary operations that narrow the tooth width are cautioned against due to risks to precision and strength.
Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-24J19 | KSSA3-24J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |