Steel hubless spur gear with module 3, 24 teeth, and S5 precision grade, conforming to JIS B1702-1:1998 grade N8. Features a standard full-depth tooth profile with a 20° pressure angle and S45C material. Has an allowable torque of 14.9 N·m (1.52 kgf·m) and a backlash range of 0.18-0.38 mm, with a weight of 0.92 kg. No bore specification is provided for KSSA3-24J18; the catalog lists the base part as KSSA3-24 without bore details, indicating a series-level summary.
Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-24J18 | KSSA3-24J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |