Steel hubless spur gear with module 3, 24 teeth, S5 precision, and 30 mm bore diameter, made of S45C steel with a tooth hardness of less than 194 HB. Designed for standard full-depth teeth with a 20° pressure angle, it has a backlash range of 0.18~0.38 mm and an allowable torque of 14.9 N·m (1.52 kgf·m). The part is certified to JIS grade N8 (JIS B1702-1:1998).
Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-24J17 | KSSA3-24J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |