KSSA3-24 is a steel hubless spur gear with a module of 3, 24 teeth, and a precision grade of JIS N8 per JIS B1702-1:1998. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel. The gear has a tooth hardness of less than 194HB, a bore diameter of 15 mm, an outer diameter of 78 mm, a width of 30 mm, and weighs 0.92 kg. The allowable torque is 14.9 N·m (1.52 kgf·m), with a backlash range of 0.18-0.38 mm. The material, heat treatment, and dimensional specifications correspond to the KSSA3 series, with S5 tooth profile designation.
Module 3, 24 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-24 | KSSA3-24 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |