QTC METRIC GEARS Metal Spur Gears (metric) KSSA3-20J20

Description
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSA3-20J20 is a metal spur gear with a module of 3 and features 20 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 20mm, making it suitable for various applications where precise fitting is required. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear is designed with a standard full depth and a pressure angle of 20°, adhering to JIS grade N8 precision standards. This product is ideal for engineers seeking reliable and robust gearing solutions in their mechanical designs.

Datasheet Summary
Powered by GS/AI

The KSSA3-20J20 is a metal spur gear with a module of 3 and features 20 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 20mm, making it suitable for various applications where precise fitting is required. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear is designed with a standard full depth and a pressure angle of 20°, adhering to JIS grade N8 precision standards. This product is ideal for engineers seeking reliable and robust gearing solutions in their mechanical designs.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA3-20J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA3-20J20
Metal Spur Gears (metric) KSSA3-20J20
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore

Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore - KSSA3-20J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
KSSA3-20J20
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore KSSA3-20J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA3-20J20 KSSA3-20J20
Product Name Metal Spur Gears (metric) Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-60R1E42, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5217297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details