Steel hubless spur gear with module 3, 20 teeth, S5 precision grade, and 15 mm bore diameter, made of S45C steel with a tooth hardness of less than 194 HB, featuring a 20° pressure angle and standard full-depth teeth. The gear has a theoretical backlash range of 0.14 to 0.32 mm and an allowable torque of 9.95 N·m under assumed usage conditions. The part conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. Physical dimensions include a pitch diameter of 60 mm, outside diameter of 66 mm, and width of 30 mm, with a total weight of 0.62 kg.
Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA3-20J19 | KSSA3-20J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |