KSSA2-80 is a steel hubless spur gear with a module of 2, 80 teeth, and a pressure angle of 20°, made from S45C steel with a tooth hardness of less than 194HB. It has a tooth width of 18mm and is classified as JIS grade N8 per JIS B1702-1:1998. The gear has an outer diameter of 164mm, bore diameter of 70mm, and a weight of 2.55kg. Allowable torque is 54.3 N·m (5.53 kgf·m) with a backlash of 0.18-0.36mm. The gear is designated as S6, indicating a specific product variant within the series.
Module 2, 80 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-80J30 | KSSA2-80J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |