KSSA2-60 is a steel hubless spur gear with module 2, 60 teeth, and a pressure angle of 20°, made from S45C material with a tooth hardness less than 194HB. It has a 120mm outer diameter, 124mm front face width, and a 70mm bore size. The gear is precision graded JIS N8 per JIS B1702-1:1998, with an allowable torque of 2.99 N·m and backlash between 0.18 and 0.36 mm. The part is mounted in S6 style and weighs 1.74 kg.
Module 2, 60 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-60J20 | KSSA2-60J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |