Steel hubless spur gear with module 2, 60 teeth, 18 mm tooth width, and 20 mm bore diameter; made of S45C steel with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth; allowable torque is 2.99 N·m (0.30 kgf·m) with backlash of 0.18-0.36 mm and weight of 1.74 kg.
Module 2, 60 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-60J18 | KSSA2-60J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |