KSSA2-60 is a steel hubless spur gear with a module of 2, 60 teeth, and a pitch diameter of 120 mm. It has a tooth width of 18 mm, a pressure angle of 20°, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear is rated for an allowable torque of 29.3 N·m (2.99 kgf·m) and has a theoretical backlash of 0.18-0.36 mm. It is precision-grade JIS N8 per JIS B1702-1:1998. The bore diameter is 70 mm and the overall diameter is 124 mm. The part uses S6 material grade, distinguishing it from S5 variants in the series.
Module 2, 60 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-60 | KSSA2-60 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |