Steel hubless spur gear with module 2, 50 teeth, 20° pressure angle, and S5 tooth profile, made of S45C steel. Bore diameter is 100 mm, outside diameter is 104 mm, and tooth width is 18 mm. Weight is 2.03 kg. Allowable torque is 2.03 N·m, with theoretical backlash between 0.18 mm and 0.36 mm. Precision grade is JIS B1702-1:1998 N8.
Module 2, 50 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-50J18 | KSSA2-50J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |