KSSA2-50 is a steel hubless spur gear with a module of 2, 50 teeth, and a 20° pressure angle, made of S45C material with a tooth hardness of less than 194 HB. It has a bore diameter of 100 mm, an outer diameter of 104 mm, a tooth width of 18 mm, and a weight of 15.9 kg. The allowable torque is 2.03 N·m (0.207 kgf·m) and the backlash ranges from 0.18 to 0.36 mm. It meets JIS grade N8 precision according to JIS B1702-1:1998. The gear features a standard full-depth tooth profile and is designed for use under specified operating conditions.
Module 2, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-50 | KSSA2-50 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |