Steel hubless spur gears with module 2.5 and 80 teeth, featuring a 90 mm bore and tooth width of 22 mm, designed for standard full-depth teeth at a 20° pressure angle. Constructed from S45C steel with no heat treatment, the gear meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 90.9 N·m (9.27 kgf·m), with backlash specified between 0.18 and 0.40 mm, and a weight of 45.0 kg. The gear is classified under S6 precision class.
Module 2.5, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-80J35 | KSSA2.5-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |