Steel hubless spur gear with module 2.5, 80 teeth, and 22 mm tooth width, designed for use with a 90 mm bore and 205 mm outside diameter. The gear has a pressure angle of 25°, is made of S45C steel, and conforms to JIS grade N8 (JIS B1702-1: 1998). It has an allowable torque of 90.9 N·m and a backlash range of 0.18 to 0.40 mm. The part is marked with S6 for the shaft section, and shaft diameter is 171 mm.
Module 2.5, 80 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-80J28 | KSSA2.5-80J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 80 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |