Module 2.5 steel hubless spur gear with 70 teeth, 25 mm module, 20° pressure angle, S45C material, and JIS grade N8 precision. The gear has a bore diameter of 175 mm, overall diameter of 180 mm, tooth width of 22 mm, and weighs 4.89 kg. Approximate allowable torque is 82.1 N·m with backlash ranging from 0.18 to 0.40 mm.
Module 2.5, 70 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-70J30 | KSSA2.5-70J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 70 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |