Steel hubless spur gears with module 2.5 and 70 teeth, designed for metric applications, feature a 22 mm bore, 20° pressure angle, and are made from S45C steel. The gear conforms to JIS grade N8 (JIS B1702-1: 1998) precision, with a tooth hardness less than 194 HB. The allowable torque is 82.1 N·m (8.37 kgf·m), and backlash is specified as 0.18-0.40 mm. The product weight is 3.89 kg. These gears are designed for standard full-depth teeth and are intended for applications where secondary operations that narrow tooth width are avoided to preserve precision and strength.
Module 2.5, 70 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-70J22 | KSSA2.5-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 70 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |