KSSA2.5-60 hubless spur gear with module 2.5, 60 teeth, 25 mm pressure angle, made of S45C steel, with a bore diameter of 150 mm, tooth width of 22 mm, and an overall diameter of 155 mm, designed for use with a hooded pinion. It has a theoretical backlash of 0.18~0.40 mm. The gear is rated to JIS grade N8 (JIS B1702-1: 1998) and has an allowable torque of 59.1 N·m (6.03 kgf·m). Weight is 3.89 kg.
Module 2.5, 60 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-60J35 | KSSA2.5-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |