QTC METRIC GEARS Metal Spur Gears (metric) KSSA2.5-55J28

Description
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gears with module 2.5 and 55 teeth in the KSSA2.5 series feature a 137.5 mm pitch diameter, 142.5 mm outside diameter, 22 mm tooth width, and are made of S45C steel with JIS grade N8 precision. The allowable torque is 5.01 N·m, and the normal backlash ranges from 0.18 to 0.40 mm. The gears have a standard full-depth tooth profile and a 20° pressure angle.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gears with module 2.5 and 55 teeth in the KSSA2.5 series feature a 137.5 mm pitch diameter, 142.5 mm outside diameter, 22 mm tooth width, and are made of S45C steel with JIS grade N8 precision. The allowable torque is 5.01 N·m, and the normal backlash ranges from 0.18 to 0.40 mm. The gears have a standard full-depth tooth profile and a 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2.5-55J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2.5-55J28
Metal Spur Gears (metric) KSSA2.5-55J28
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore - KSSA2.5-55J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
KSSA2.5-55J28
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore KSSA2.5-55J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2.5-55J28 KSSA2.5-55J28
Product Name Metal Spur Gears (metric) Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm & Pinion Gears - 5218559 - RS Components, Ltd.
Specs
Gear Type Worm
Design Metric
Material Hardened; Steel
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details