Steel hubless spur gears with module 2.5 and 55 teeth, made from S45C steel, with a pressure angle of 20° and JIS grade N8 precision. The gear has a tooth width of 22 mm, an outer diameter of 142.5 mm, a bore diameter of 137.5 mm, and weighs 34.8 kg. The allowable torque is 49.1 N·m, with a theoretical backlash range of 0.18 to 0.40 mm.
Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-55J22 | KSSA2.5-55J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |