Steel hubless spur gears with module 2.5, 50 teeth, and a pressure angle of 25°, manufactured from S45C steel with JIS grade N8 precision. The gear has a tooth width of 22 mm and an outside diameter of 130 mm. The allowable torque is 4.08 N·m, with a theoretical backlash range of 0.18 to 0.40 mm. The weight is 31.0 kg. These specifications apply to the KSSA2.5 series variants with 50 teeth.
Module 2.5, 50 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-50J35 | KSSA2.5-50J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 50 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |