Module 2.5 steel hubless spur gear with 50 teeth, 22 mm tooth width, 25 mm module, 20° pressure angle, and S45C material. The bore is 125 mm, with an outside diameter of 130 mm and a weight of 31.0 kg. The allowable torque is 4.08 N·m, with a backlash range of 0.18-0.40 mm. The gear meets JIS grade N8 (JIS B1702-1:1998) precision standards. Secondary operations narrowing tooth width are discouraged to preserve precision and strength.
Module 2.5, 50 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-50J30 | KSSA2.5-50J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 50 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |