Steel hubless spur gear with module 2.5, 48 teeth, 25 mm pressure angle, and S45C material. Bore diameter is 120 mm, outside diameter is 125 mm, and tooth width is 22 mm. Backlash ranges from 0.18 to 0.40 mm, with an allowable torque of 3.74 N·m. Precision grade is JIS B1702-1:1998, grade N8. The part is hubless and designed for standard full-depth teeth.
Module 2.5, 48 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-48J45 | KSSA2.5-48J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Mild Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |