KSSA2.5-48 is a steel hubless spur gear with a module of 2.5, 48 teeth, and a pressure angle of 20°. It is made of S45C steel with a tooth hardness less than 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth width of 22 mm and an outer diameter of 125 mm. The allowable torque is 3.74 N·m (0.38 kgf·m), and the backlash ranges from 0.18 to 0.40 mm. The part is designated as S5 for the gear profile. Weight is not specified.
Module 2.5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-48 | KSSA2.5-48 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |