QTC METRIC GEARS Metal Spur Gears (metric) KSSA2.5-45J50

Description
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 2.5, 45 teeth, 25 mm pressure angle, and S45C material. The gear has a bore diameter of 112.5 mm and an outer diameter of 117.5 mm, with a tooth width of 22 mm. It meets JIS grade N8 precision (JIS B1702-1: 1998). Allowable torque is 31.9 N·m (3.26 kgf·m), and backlash ranges from 0.18 to 0.40 mm. Weight is 2.82 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 2.5, 45 teeth, 25 mm pressure angle, and S45C material. The gear has a bore diameter of 112.5 mm and an outer diameter of 117.5 mm, with a tooth width of 22 mm. It meets JIS grade N8 precision (JIS B1702-1: 1998). Allowable torque is 31.9 N·m (3.26 kgf·m), and backlash ranges from 0.18 to 0.40 mm. Weight is 2.82 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2.5-45J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2.5-45J50
Metal Spur Gears (metric) KSSA2.5-45J50
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore

Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore - KSSA2.5-45J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
KSSA2.5-45J50
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore KSSA2.5-45J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2.5-45J50 KSSA2.5-45J50
Product Name Metal Spur Gears (metric) Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm & Pinion Gears - 5216834 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details