Steel hubless spur gear with module 2.5, 45 teeth, and 112.5 mm pitch diameter, manufactured from S45C steel with JIS grade N8 precision. Features a 20° pressure angle and standard full-depth teeth. The allowable torque is 31.9 N·m (3.26 kgf·m) with a backlash range of 0.18-0.40 mm. The gear has a tooth hardness of less than 194 HB and is designated as S5 in the catalog. Weight is 1.88 kg.
Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-45J25 | KSSA2.5-45J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |