Steel hubless spur gears with module 2.5 and 35 teeth, featuring a 25 mm pitch diameter, 20° pressure angle, and S45C material with hardness less than 194 HB. The gear has a theoretical backlash range of 0.16-0.34 mm and an allowable torque of 1.92 N·m (0.196 kgf·m). It uses standard full-depth teeth and meets JIS grade N8 precision (JIS B1702-1:1998).
Module 2.5, 35 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-35J20 | KSSA2.5-35J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 35 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |