The KSSA2.5 series consists of hubless spur gears with a module of 2.5, 20° pressure angle, and S45C steel construction. The KSSA2.5-30 variant has 30 teeth, a 75 mm pitch diameter, 80 mm outside diameter, 18 mm face width, and an allowable torque of 13.6 N·m (1.39 kgf·m). Backlash is 0.16-0.34 mm. Precision grade complies with JIS B1702-1:1998 (N8).
Module 2.5, 30 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-30J19 | KSSA2.5-30J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |