KSSA2.5-28 is a steel hubless spur gear with module 2.5, 28 teeth, 20° pressure angle, and S45C material. It has a tooth width of 18 mm, outside diameter of 75 mm, and bore diameter of 70 mm. The gear is rated for an allowable torque of 1.20 N·m (0.12 kgf·m) and exhibits a theoretical backlash of 0.16-0.34 mm. Precision complies with JIS grade N8 (JIS B1702-1:1998). The part is designed for standard full-depth teeth and is not heat treated. Backlash values assume a pair of identical gears in mesh. Secondary operations that reduce tooth width are discouraged to preserve precision and strength.
Module 2.5, 28 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-28J30 | KSSA2.5-28J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |