The KSSA2.5-28J19 is a metric spur gear with a module of 2.5 and 28 teeth, designed for precision applications. It features a finished bore of 19mm and is constructed from S45C steel, ensuring durability and strength. The gear has a pressure angle of 20° and standard full depth gear teeth, which contribute to its effective performance in mechanical systems. The tooth hardness is less than 194HB, indicating a suitable level of hardness for various applications. The allowable torque ratings and backlash values are provided in the datasheet, allowing engineers to assess its suitability for specific load conditions. This gear is part of a series that includes various other sizes, offering flexibility for different design requirements.
Module 2.5, 28 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-28J19 | KSSA2.5-28J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |