Steel hubless spur gear with module 2.5, 25 teeth, and standard full-depth teeth at 20° pressure angle, made of S45C steel. Precision grade JIS N8 (JIS B1702-1:1998). Bore diameter is 62.5 mm, outside diameter is 67.5 mm, tooth width is 15 mm, and axial length is 25 mm. Allowable torque is 0.94 N·m, backlash is 0.16-0.34 mm, and weight is 0.57 kg.
Module 2.5, 25 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-25J16 | KSSA2.5-25J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |