KSSA2.5-20 is a steel hubless spur gear with a module of 2.5, 20 teeth, and a 20° pressure angle, made from S45C steel with a tooth hardness less than 194HB. It features a plain bore and is precision-grade JIS N8 per JIS B1702-1:1998. The gear has a pitch diameter of 50 mm, outside diameter of 55 mm, and tooth width of 15 mm. The allowable torque is 0.58 N·m (0.059 kgf·m), with a backlash range of 0.14-0.28 mm and a weight of 0.35 kg.
Module 2.5, 20 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2.5-20 | KSSA2.5-20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 20 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |