Metal spur gears in the KSSA2 series with module 2, 48 teeth, and S5 mounting feature a 20° pressure angle, are made from S45C steel, and comply with JIS grade N8 precision (JIS B1702-1:1998). They have standard full-depth teeth, no heat treatment, and a tooth hardness of less than 194 HB. The catalog lists KSSA2-48 with a bore diameter of 96 mm, outside diameter of 100 mm, tooth width of 18 mm, and an allowable torque of 1.87 N·m (0.19 kgf·m). Backlash is specified as 0.18-0.36 mm. The part is hubless and designed for standard spur gear applications.
Module 2, 48 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-48J20 | KSSA2-48J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |