QTC METRIC GEARS Metal Spur Gears (metric) KSSA2-40J30

Description
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSA2-40J30 is a metal spur gear with a module of 2 and features 40 teeth. It is constructed from S45C steel and has a finished bore of 30mm. The gear is designed with a pressure angle of 20° and standard full depth gear teeth. The tooth hardness is less than 194HB, ensuring durability under operational conditions. The allowable torque ratings and backlash values are provided in the datasheet, which can assist engineers in evaluating its suitability for specific applications. This gear is part of a series that emphasizes precision and reliability in mechanical systems.

Datasheet Summary
Powered by GS/AI

The KSSA2-40J30 is a metal spur gear with a module of 2 and features 40 teeth. It is constructed from S45C steel and has a finished bore of 30mm. The gear is designed with a pressure angle of 20° and standard full depth gear teeth. The tooth hardness is less than 194HB, ensuring durability under operational conditions. The allowable torque ratings and backlash values are provided in the datasheet, which can assist engineers in evaluating its suitability for specific applications. This gear is part of a series that emphasizes precision and reliability in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2-40J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2-40J30
Metal Spur Gears (metric) KSSA2-40J30
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore

Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore - KSSA2-40J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
KSSA2-40J30
Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore KSSA2-40J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2-40J30 KSSA2-40J30
Product Name Metal Spur Gears (metric) Module 2, 40 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details