Steel hubless spur gears with module 2 and 35 teeth, made from S45C steel with JIS grade N8 precision, feature a 20° pressure angle and standard full-depth teeth. The bore diameter for this variant is 30 mm, with an allowable torque of 0.96 N·m and backlash ranging from 0.14 to 0.30 mm. Weight is 0.58 kg, and the gear has a tooth hardness of less than 194 HB. The product is designed for applications requiring precision gearing without a hub.
Module 2, 35 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-35J30 | KSSA2-35J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |