KSSA2-30J15 is a hubless spur gear from the KSSA2 series, with a module of 2, 30 teeth, a pressure angle of 20°, and made from S45C steel. It has a bore diameter of 15 mm and conforms to JIS grade N8 (JIS B1702-1: 1998). The gear is designed for standard full-depth teeth and has an allowable torque of 0.69 N·m and a backlash range of 0.14-0.30 mm. It uses the S5 back face and is rated for a maximum tooth hardness of 194 HB.
Module 2, 30 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-30J15 | KSSA2-30J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |