Steel hubless spur gear with module 2, 30 teeth, 20° pressure angle, and S45C material, designed for precision applications per JIS B1702-1:1998 Grade N8. It has a plain bore diameter of 60 mm, tooth width of 15 mm, and an allowable torque of 0.69 N·m. Backlash is rated at 0.14-0.30 mm. The gear is cataloged as KSSA2-30 with a mass of 0.42 kg.
Module 2, 30 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-30 | KSSA2-30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |