Steel hubless spur gear with module 2, 28 teeth, 20° pressure angle, and S5 backlash grade, made of S45C steel with hardness less than 194HB. The gear has a bore diameter of 20mm, face width of 18mm, and an overall diameter of 56mm with a maximum outside diameter of 60mm. The allowable torque is 0.60 N·m (0.061 kgf·m) and backlash ranges from 0.14 to 0.30 mm. The gear meets JIS grade N8 (JIS B1702-1:1998) precision standard.
Module 2, 28 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-28J19 | KSSA2-28J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |