Steel hubless spur gears with module 2 and 28 teeth, featuring a 15 mm bore, 20° pressure angle, and JIS grade N8 precision. Made from S45C steel with a tooth hardness of less than 194 HB, these gears have a tooth width of 15 mm, an outer diameter of 74 mm, and an allowable torque of 0.60 N·m. Backlash is specified as 0.14-0.30 mm. The product is designed for standard full-depth teeth and adheres to JIS B1702-1:1998.
Module 2, 28 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-28J15 | KSSA2-28J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |