Steel hubless spur gears in the KSSA2 series feature a module of 2, 20° pressure angle, standard full-depth teeth, and are made from S45C steel with JIS grade N8 precision per JIS B1702-1:1998. The gears have a bore size of 12 mm for the KSSA2-25 variant, a tooth hardness of less than 194 HB, and no heat treatment. The allowable torque for KSSA2-25 is 0.47 N·m with a theoretical backlash of 0.14~0.30 mm. The series is designed for applications requiring precise power transmission with a hubless design to allow direct shaft mounting.
Module 2, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-25J17 | KSSA2-25J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |