Steel hubless spur gears with module 2, 25 teeth, and S5 precision, featuring a bore diameter of 50 mm and a tooth width of 12 mm, manufactured from S45C steel with a JIS grade N8 precision rating per JIS B1702-1:1998. The gears have a 20° pressure angle, standard full-depth teeth, and an allowable torque of 0.47 N·m. Backlash ranges from 0.14 to 0.30 mm. The part is designed for general mechanical transmission applications.
Module 2, 25 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-25J16 | KSSA2-25J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |